NVENT SCHROFF, INC.
20848-262 -- PART.FRONTPANEL 2U 84HP NVENT SCHROFF
nVent Schroff, Inc.
Part.frontpanel 2U 84Hp Nvent Schroff
20848-262
Description
PART.FRONTPANEL 2U 84HP
Description
PART.FRONTPANEL 2U 84HP
Suppliers
Part.frontpanel 2U 84Hp Nvent Schroff
64T6684
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T6684 |
|
Product Name
|
Part.frontpanel 2U 84Hp Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Features
Fire Proof
View Details
Use
Commercial; Industrial
Features
Heavy Duty; Modular
Material
Steel
View Details
Use
Industrial
Type
Safety Cabinet
Height
88.00 inch (2235 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details