nVent Schroff, Inc. Frame Seism.2000H 600W 800D Nvent Schroff 20130630

Description
FRAME SEISM.2000H 600W 800D
Description
FRAME SEISM.2000H 600W 800D

Suppliers

Company
Product
Description
Supplier Links
Frame Seism.2000H 600W 800D Nvent Schroff - 27X5892 - Newark, An Avnet Company
Chicago, IL, United States
Frame Seism.2000H 600W 800D Nvent Schroff
27X5892
Frame Seism.2000H 600W 800D Nvent Schroff 27X5892
FRAME SEISM.2000H 600W 800D

FRAME SEISM.2000H 600W 800D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X5892
Product Name Frame Seism.2000H 600W 800D Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Key Cabinets - 1880079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details