nVent Electric Filter Box Fan, 675 Cfm, 115Vac; Product Range Nvent Hoffman 1RB100

Description
FILTER BOX FAN, 675 CFM, 115VAC; Product Range:-; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:308.1mm; External Width - Metric:308mm; External Depth - Metric:122mm; External Height - Imperial:12.1" RoHS Compliant: Yes
Datasheet
Description
FILTER BOX FAN, 675 CFM, 115VAC; Product Range:-; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:308.1mm; External Width - Metric:308mm; External Depth - Metric:122mm; External Height - Imperial:12.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Box Fan, 675 Cfm, 115Vac; Product Range Nvent Hoffman - 27X1298 - Newark, An Avnet Company
Chicago, IL, United States
Filter Box Fan, 675 Cfm, 115Vac; Product Range Nvent Hoffman
27X1298
Filter Box Fan, 675 Cfm, 115Vac; Product Range Nvent Hoffman 27X1298
FILTER BOX FAN, 675 CFM, 115VAC; Product Range:-; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:308.1mm; External Width - Metric:308mm; External Depth - Metric:122mm; External Height - Imperial:12.1" RoHS Compliant: Yes

FILTER BOX FAN, 675 CFM, 115VAC; Product Range:-; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:308.1mm; External Width - Metric:308mm; External Depth - Metric:122mm; External Height - Imperial:12.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 27X1298
Product Name Filter Box Fan, 675 Cfm, 115Vac; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details