nVent Schroff, Inc. Novastar 34U 553W600D 7021-35 Nvent Schroff 16230011

Description
NOVASTAR 34U 553W600D 7021-35
Description
NOVASTAR 34U 553W600D 7021-35

Suppliers

Company
Product
Description
Supplier Links
Novastar 34U 553W600D 7021-35 Nvent Schroff - 27X5748 - Newark, An Avnet Company
Chicago, IL, United States
Novastar 34U 553W600D 7021-35 Nvent Schroff
27X5748
Novastar 34U 553W600D 7021-35 Nvent Schroff 27X5748
NOVASTAR 34U 553W600D 7021-35

NOVASTAR 34U 553W600D 7021-35

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27X5748
Product Name Novastar 34U 553W600D 7021-35 Nvent Schroff
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details