RS Components, Ltd. Tool Boxes 2148937

Description
TOUGHSYSTEM 2.0 - DS450
Request a Quote
Description
TOUGHSYSTEM 2.0 - DS450
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Boxes - 2148937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Boxes
2148937
Tool Boxes 2148937
TOUGHSYSTEM 2.0 - DS450

TOUGHSYSTEM 2.0 - DS450

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2148937
Product Name Tool Boxes
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 15.00 inch (381 mm)
View Details
Server Cabinets - 1863291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 49.80 inch (1265 mm)
View Details
Tool Chests & Tool Cabinets - 4806773 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Steel
Height 33.86 inch (860 mm)
View Details
Tool Bags - 179782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 13.00 inch (330 mm)
Width 8.00 inch (203 mm)
View Details