nVent Schroff, Inc. Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff 14830-006

Description
ENCLOSURE, INTERSCALE C FOR MINI-ITX; For Use With:Mini-ITX Computer Boards; External Height:94mm; External Width:184mm; External Depth:189mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INTERSCALE C FOR MINI-ITX; For Use With:Mini-ITX Computer Boards; External Height:94mm; External Width:184mm; External Depth:189mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff - 98Y5887 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff
98Y5887
Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff 98Y5887
ENCLOSURE, INTERSCALE C FOR MINI-ITX; For Use With:Mini-ITX Computer Boards; External Height:94mm; External Width:184mm; External Depth:189mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes

ENCLOSURE, INTERSCALE C FOR MINI-ITX; For Use With:Mini-ITX Computer Boards; External Height:94mm; External Width:184mm; External Depth:189mm; Enclosure Material:-; Body Color:Grey; Product Range:Interscale M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98Y5887
Product Name Enclosure, Interscale C For Mini-Itx; For Use With Nvent Schroff
Length 3.7 inch (94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
DIN Rail Enclosures - 2832136 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polyphenylene Oxide, Polycarbonate
View Details