nVent Schroff, Inc. Enclosure;Card Cage;Desktop;Aluminum;Silver;147.1mmHx257mmWx331mmD;CompacPRO 14575125

Description
Features: Ideal for Medical, Test or Any VME/cPCI Applications Interior Designed to IEC 60297-3 Rugged Die Cast and Extruded Frame Cost-Effective, Rugged Case for Desktop or Portable Applications Pre-Mounted, Empty Case for Individual Assembly Top and Bottom Covers Easily Removed for Access Non-Sensitive, Scratch-Resistant Surface Through Powder Coating Up-to-Date Color Design - Silver with Charcoal Adjustable Tip-Up Handle - Available Full-Width Front Panel without Visible Screws Available in Portable or Desktop Models
Description
Features: Ideal for Medical, Test or Any VME/cPCI Applications Interior Designed to IEC 60297-3 Rugged Die Cast and Extruded Frame Cost-Effective, Rugged Case for Desktop or Portable Applications Pre-Mounted, Empty Case for Individual Assembly Top and Bottom Covers Easily Removed for Access Non-Sensitive, Scratch-Resistant Surface Through Powder Coating Up-to-Date Color Design - Silver with Charcoal Adjustable Tip-Up Handle - Available Full-Width Front Panel without Visible Screws Available in Portable or Desktop Models

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Card Cage;Desktop;Aluminum;Silver;147.1mmHx257mmWx331mmD;CompacPRO - 70067520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Card Cage;Desktop;Aluminum;Silver;147.1mmHx257mmWx331mmD;CompacPRO
70067520
Enclosure;Card Cage;Desktop;Aluminum;Silver;147.1mmHx257mmWx331mmD;CompacPRO 70067520
Features: Ideal for Medical, Test or Any VME/cPCI Applications Interior Designed to IEC 60297-3 Rugged Die Cast and Extruded Frame Cost-Effective, Rugged Case for Desktop or Portable Applications Pre-Mounted, Empty Case for Individual Assembly Top and Bottom Covers Easily Removed for Access Non-Sensitive, Scratch-Resistant Surface Through Powder Coating Up-to-Date Color Design - Silver with Charcoal Adjustable Tip-Up Handle - Available Full-Width Front Panel without Visible Screws Available in Portable or Desktop Models

Features:

  • Ideal for Medical, Test or Any VME/cPCI Applications
  • Interior Designed to IEC 60297-3
  • Rugged Die Cast and Extruded Frame
  • Cost-Effective, Rugged Case for Desktop or Portable Applications
  • Pre-Mounted, Empty Case for Individual Assembly
  • Top and Bottom Covers Easily Removed for Access
  • Non-Sensitive, Scratch-Resistant Surface Through Powder Coating Up-to-Date Color Design - Silver with Charcoal
  • Adjustable Tip-Up Handle - Available
  • Full-Width Front Panel without Visible Screws
  • Available in Portable or Desktop Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70067520
Product Name Enclosure;Card Cage;Desktop;Aluminum;Silver;147.1mmHx257mmWx331mmD;CompacPRO
Width 10.12 inch (257 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-503-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2127 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details