nVent Schroff, Inc. 19 Case, Desktop, Unshielded, 6U, Alum; Rack U Height Nvent Schroff 14575-477

Description
19" CASE, DESKTOP, UNSHIELDED, 6U, ALUM; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:451mm; External Height - Imperial:- RoHS Compliant: Yes
Datasheet
Description
19" CASE, DESKTOP, UNSHIELDED, 6U, ALUM; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:451mm; External Height - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Case, Desktop, Unshielded, 6U, Alum; Rack U Height Nvent Schroff - 27W9805 - Newark, An Avnet Company
Chicago, IL, United States
19 Case, Desktop, Unshielded, 6U, Alum; Rack U Height Nvent Schroff
27W9805
19 Case, Desktop, Unshielded, 6U, Alum; Rack U Height Nvent Schroff 27W9805
19" CASE, DESKTOP, UNSHIELDED, 6U, ALUM; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:451mm; External Height - Imperial:- RoHS Compliant: Yes

19" CASE, DESKTOP, UNSHIELDED, 6U, ALUM; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:451mm; External Height - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27W9805
Product Name 19 Case, Desktop, Unshielded, 6U, Alum; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HHG-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details