nVent Schroff, Inc. Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff 14575-176

Description
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:391mm; External Height - Imperial:- RoHS Compliant: Yes
Datasheet
Description
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:391mm; External Height - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff - 27W9810 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff
27W9810
Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff 27W9810
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:391mm; External Height - Imperial:- RoHS Compliant: Yes

CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:-; External Width - Metric:471mm; External Depth - Metric:391mm; External Height - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27W9810
Product Name Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HEG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details