nVent Schroff, Inc. Rackmount Cases 14575-171

Description
CompacPRO Case, 3U, 84HP, 511mm depth
Request a Quote Datasheet
Description
CompacPRO Case, 3U, 84HP, 511mm depth
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 7212809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
7212809
Rackmount Cases 7212809
CompacPRO Case, 3U, 84HP, 511mm depth

CompacPRO Case, 3U, 84HP, 511mm depth

Supplier's Site
Case, 19, Desk Top, 3U; Rack U Height Nvent Schroff - 64T5855 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Desk Top, 3U; Rack U Height Nvent Schroff
64T5855
Case, 19, Desk Top, 3U; Rack U Height Nvent Schroff 64T5855
CASE, 19", DESK TOP, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:471mm; External Depth - Metric:511mm; External Height - Imperial:5.8" RoHS Compliant: Yes

CASE, 19", DESK TOP, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:471mm; External Depth - Metric:511mm; External Height - Imperial:5.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 7212809 64T5855
Product Name Rackmount Cases Case, 19, Desk Top, 3U; Rack U Height Nvent Schroff
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Boxes - 1231793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details