CompacPRO Desktop Case, Unshielded, 3 U,
CASE, 19", DESK TOP, ALUMINIUM, 3U; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Desktop; External Height - Metric:147.1mm; External Width - Metric:471mm; External Depth - Metric:331mm; External Height - Imperial:5.8"RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cabinets and Casework | Cabinets and Casework |
| Product Number | 2773790 | 82T4353 |
| Product Name | Rackmount Cases | Case, 19, Desk Top, Aluminium, 3U; Rack U Height Nvent Schroff |
| Type | Casework System |