nVent Schroff, Inc. Case, 10, 12Ux280Mm; Rack U Height Nvent Schroff 10238153

Description
CASE, 10", 12UX280MM; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:612mm; External Width - Metric:345mm; External Depth - Metric:280mm; External Height - Imperial:24.09"; External RoHS Compliant: Yes
Datasheet
Description
CASE, 10", 12UX280MM; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:612mm; External Width - Metric:345mm; External Depth - Metric:280mm; External Height - Imperial:24.09"; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 10, 12Ux280Mm; Rack U Height Nvent Schroff - 55T4113 - Newark, An Avnet Company
Chicago, IL, United States
Case, 10, 12Ux280Mm; Rack U Height Nvent Schroff
55T4113
Case, 10, 12Ux280Mm; Rack U Height Nvent Schroff 55T4113
CASE, 10", 12UX280MM; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:612mm; External Width - Metric:345mm; External Depth - Metric:280mm; External Height - Imperial:24.09"; External RoHS Compliant: Yes

CASE, 10", 12UX280MM; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:612mm; External Width - Metric:345mm; External Depth - Metric:280mm; External Height - Imperial:24.09"; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 55T4113
Product Name Case, 10, 12Ux280Mm; Rack U Height Nvent Schroff
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details