NVENT SCHROFF, INC.
10225-693 -- COMPTEC CASE 9U 600D NVENT SCHROFF
nVent Schroff, Inc.
Comptec Case 9U 600D Nvent Schroff
10225-693
Description
COMPTEC CASE 9U 600D
Description
COMPTEC CASE 9U 600D
Suppliers
Comptec Case 9U 600D Nvent Schroff
64T5712
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
64T5712 |
|
Product Name
|
Comptec Case 9U 600D Nvent Schroff |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Commercial; Industrial
Type
Drawer Cabinet
Features
Portable
View Details
Use
Industrial
Type
Safety Cabinet
Height
54.00 inch (1372 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Use
Industrial
Features
Portable
Material
Polyester • EVA
View Details