nVent Schroff, Inc. Case, Desk-Top, H6, D600; Rack U Height Nvent Schroff 10225-637

Description
CASE, DESK-TOP, H6, D600; Rack U Height:6U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:286mm; External Width - Metric:520mm; External Depth - Metric:600mm; External Height - Imperial:11.26"; RoHS Compliant: Yes
Datasheet
Description
CASE, DESK-TOP, H6, D600; Rack U Height:6U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:286mm; External Width - Metric:520mm; External Depth - Metric:600mm; External Height - Imperial:11.26"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Desk-Top, H6, D600; Rack U Height Nvent Schroff - 74M5773 - Newark, An Avnet Company
Chicago, IL, United States
Case, Desk-Top, H6, D600; Rack U Height Nvent Schroff
74M5773
Case, Desk-Top, H6, D600; Rack U Height Nvent Schroff 74M5773
CASE, DESK-TOP, H6, D600; Rack U Height:6U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:286mm; External Width - Metric:520mm; External Depth - Metric:600mm; External Height - Imperial:11.26"; RoHS Compliant: Yes

CASE, DESK-TOP, H6, D600; Rack U Height:6U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:286mm; External Width - Metric:520mm; External Depth - Metric:600mm; External Height - Imperial:11.26"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74M5773
Product Name Case, Desk-Top, H6, D600; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details