nVent Schroff, Inc. Case, Desk-Top, H6, D300; Rack U Height Nvent Schroff 10225-604

Description
CASE, DESK-TOP, H6, D300; Rack U Height:6U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:286mm; External Width - Metric:520mm; External Depth - Metric:300mm; External Height - Imperial:11.26"; RoHS Compliant: Yes
Datasheet
Description
CASE, DESK-TOP, H6, D300; Rack U Height:6U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:286mm; External Width - Metric:520mm; External Depth - Metric:300mm; External Height - Imperial:11.26"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Desk-Top, H6, D300; Rack U Height Nvent Schroff - 74M5764 - Newark, An Avnet Company
Chicago, IL, United States
Case, Desk-Top, H6, D300; Rack U Height Nvent Schroff
74M5764
Case, Desk-Top, H6, D300; Rack U Height Nvent Schroff 74M5764
CASE, DESK-TOP, H6, D300; Rack U Height:6U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:286mm; External Width - Metric:520mm; External Depth - Metric:300mm; External Height - Imperial:11.26"; RoHS Compliant: Yes

CASE, DESK-TOP, H6, D300; Rack U Height:6U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:286mm; External Width - Metric:520mm; External Depth - Metric:300mm; External Height - Imperial:11.26"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74M5764
Product Name Case, Desk-Top, H6, D300; Rack U Height Nvent Schroff
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details