nVent Electric Filter Material Nvent Hoffman 10100032SP

Description
Filter Material:Aluminium; Fan Frame Size:-; Product Range:- RoHS Compliant: Yes
Description
Filter Material:Aluminium; Fan Frame Size:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter Material Nvent Hoffman - 76T9164 - Newark, An Avnet Company
Chicago, IL, United States
Filter Material Nvent Hoffman
76T9164
Filter Material Nvent Hoffman 76T9164
Filter Material:Aluminium; Fan Frame Size:-; Product Range:- RoHS Compliant: Yes

Filter Material:Aluminium; Fan Frame Size:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 76T9164
Product Name Filter Material Nvent Hoffman
Filter Medium Material Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Extended Life Filter Bag (POXL/PEXL) -  - Harbory Filtration
Specs
Type Bag
Filtration Grade 1.50 to 100.00 µm (0.0591 to 3.94 mils)
Flow Rate (Liquids) 66.0 to 132.1 GPM (250 to 500 L/min)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Water Filter Cartridges - 7382706 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details