NVE Corporation Digital Isolator, 10Ns, Nsoic-16; No. Of Channels Nve IL717-3

Description
DIGITAL ISOLATOR, 10NS, NSOIC-16; No. of Channels:4 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No
Datasheet
Description
DIGITAL ISOLATOR, 10NS, NSOIC-16; No. of Channels:4 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 10Ns, Nsoic-16; No. Of Channels Nve - 86X1668 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 10Ns, Nsoic-16; No. Of Channels Nve
86X1668
Digital Isolator, 10Ns, Nsoic-16; No. Of Channels Nve 86X1668
DIGITAL ISOLATOR, 10NS, NSOIC-16; No. of Channels:4 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No

DIGITAL ISOLATOR, 10NS, NSOIC-16; No. of Channels:4 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 86X1668
Product Name Digital Isolator, 10Ns, Nsoic-16; No. Of Channels Nve
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54040LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
Hex inverting Schmitt trigger - 74AHCT14D,118 - Nexperia B.V.
Specs
Technology TTL
Features RoHS
Supply Voltage 5V; Other; 4.5 - 5.5
View Details
2 suppliers
 - 54AC14/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details