NVE Corporation Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve IL716E

Description
DIGITAL ISOLATOR, 12NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 12NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve - 03M8158 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve
03M8158
Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve 03M8158
DIGITAL ISOLATOR, 12NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 12NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03M8158
Product Name Digital Isolator, 12Ns, Soic-16; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Telecom - SI32261-C-FM1R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details