NVE Corporation Digital Isolators - IL715B IL715B

Description
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776748-IL715B Series: IsoLoop Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V, 4.5 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Part Status: Obsolete(EOL) Isolated Power: No Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776748-IL715B Series: IsoLoop Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V, 4.5 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Part Status: Obsolete(EOL) Isolated Power: No Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL715B - 776748-IL715B - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL715B
776748-IL715B
Digital Isolators - IL715B 776748-IL715B
Manufacturer: NVE Corp/Isolation Products Win Source Part Number: 776748-IL715B Series: IsoLoop Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: GMR (Giant Magnetoresistive) Operating Supply Voltage: 3 V ~ 5.5 V, 4.5 V ~ 5.5 V Data Rate: 110MBd Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Part Status: Obsolete(EOL) Isolated Power: No Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NVE Corp/Isolation Products
Win Source Part Number: 776748-IL715B
Series: IsoLoop
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: GMR (Giant Magnetoresistive)
Operating Supply Voltage: 3 V ~ 5.5 V, 4.5 V ~ 5.5 V
Data Rate: 110MBd
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Part Status: Obsolete(EOL)
Isolated Power: No
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 15ns, 15ns
Pulse Width Distortion (Maximum): 3ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 776748-IL715B
Product Name Digital Isolators - IL715B
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details