DIGITAL ISOLATOR, 12NS, NSOIC-16; No. of Channels:4 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
4-CHANN DIG MAG ISOLATOR, SOIC16; No. of Channels:4 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 93K6295 |
| Product Name | Digital Isolator, 12Ns, Nsoic-16; No. Of Channels Nve |
| Device Type | Isolator |
| Features | RoHS |
| Supply Voltage | Other; 3V |