NVE Corporation Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve IL712T-3E

Description
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve - 03M8156 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve
03M8156
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve 03M8156
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03M8156
Product Name Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer; 3-state - 74ABT125PW,118 - Nexperia B.V.
Specs
Technology TTL
Device Type Buffer
Features RoHS
View Details
Telecom - SI32177-C-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details