NVE Corporation Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve IL712-3E

Description
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve - 03M8154 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve
03M8154
Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve 03M8154
DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 12NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, 2-Chann Dig Mag Isolator, Soic8; No. Of Channels Nve - 38K2379 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2-Chann Dig Mag Isolator, Soic8; No. Of Channels Nve
38K2379
Ic, 2-Chann Dig Mag Isolator, Soic8; No. Of Channels Nve 38K2379
IC, 2-CHANN DIG MAG ISOLATOR, SOIC8; No. of Channels:2 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, 2-CHANN DIG MAG ISOLATOR, SOIC8; No. of Channels:2 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03M8154
Product Name Digital Isolator, 12Ns, Nsoic-8; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
 - BTS70401EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details