NVE Corporation Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve IL712-2E

Description
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve - 03M8153 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve
03M8153
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve 03M8153
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, 2Ch Dig Mag Isolator, Dip8, 712; No. Of Channels Nve - 38K2378 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2Ch Dig Mag Isolator, Dip8, 712; No. Of Channels Nve
38K2378
Ic, 2Ch Dig Mag Isolator, Dip8, 712; No. Of Channels Nve 38K2378
IC, 2CH DIG MAG ISOLATOR, DIP8, 712; No. of Channels:2 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, 2CH DIG MAG ISOLATOR, DIP8, 712; No. of Channels:2 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03M8153
Product Name Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Low-power inverter - 74AUP1G04GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Line Interface ICs - 1897567 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details