ISOLATORS, DIGITAL, STANDARD, MSOP-8; No. of Channels:2 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 34R6507 |
| Product Name | Isolators, Digital, Standard, Msop-8; No. Of Channels Nve |
| Device Type | Isolator |
| Features | RoHS |
| Supply Voltage | Other; 3V |