NVE Corporation Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve IL711-2E

Description
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve - 93K6291 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve
93K6291
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve 93K6291
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93K6291
Product Name Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
RF Front End (LNA + PA) - 4823-NRF21540-QDAA-R7DKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Inverter - 74AHCT1G04GW,165 - Nexperia B.V.
Specs
Technology TTL
Supply Voltage 5V; Other; 4.5 - 5.5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details