NVE Corporation Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve IL710-2E

Description
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve - 93K6287 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve
93K6287
Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve 93K6287
DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 12NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93K6287
Product Name Digital Isolator, 12Ns, Dip-8; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Controllers - CG8352AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers