NVE Corporation Isolators, Digital, Standard, Msop-8; No. Of Channels Nve IL710-1E

Description
ISOLATORS, DIGITAL, STANDARD, MSOP-8; No. of Channels:1 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ISOLATORS, DIGITAL, STANDARD, MSOP-8; No. of Channels:1 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators, Digital, Standard, Msop-8; No. Of Channels Nve - 34R6504 - Newark, An Avnet Company
Chicago, IL, United States
Isolators, Digital, Standard, Msop-8; No. Of Channels Nve
34R6504
Isolators, Digital, Standard, Msop-8; No. Of Channels Nve 34R6504
ISOLATORS, DIGITAL, STANDARD, MSOP-8; No. of Channels:1 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

ISOLATORS, DIGITAL, STANDARD, MSOP-8; No. of Channels:1 Channel; Propagation Delay:10ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 34R6504
Product Name Isolators, Digital, Standard, Msop-8; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - AT8992M-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type 100-BQFP
Pins 100 #
View Details
4 suppliers