NVE Corporation Digital Isolator, 8Ns, Dip-8; No. Of Channels Nve IL612-2E

Description
DIGITAL ISOLATOR, 8NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
DIGITAL ISOLATOR, 8NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 8Ns, Dip-8; No. Of Channels Nve - 93K6279 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 8Ns, Dip-8; No. Of Channels Nve
93K6279
Digital Isolator, 8Ns, Dip-8; No. Of Channels Nve 93K6279
DIGITAL ISOLATOR, 8NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 8NS, DIP-8; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93K6279
Product Name Digital Isolator, 8Ns, Dip-8; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details