NVE Corporation Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve IL611-3E

Description
DIGITAL ISOLATOR, 8NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 8NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve - 93K6275 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve
93K6275
Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve 93K6275
DIGITAL ISOLATOR, 8NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 8NS, NSOIC-8; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Digital Isolator, 2, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve - 92K0615 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve
92K0615
Digital Isolator, 2, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve 92K0615
Digital Isolator, 2, 8 ns, 3 V, 5.5 V, SOIC, 8 RoHS Compliant: Yes

Digital Isolator, 2, 8 ns, 3 V, 5.5 V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 93K6275 92K0615
Product Name Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve Digital Isolator, 2, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve
Device Type Isolator Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Controllers - ADM6996L-AA-T-1 - 077614-ADM6996L-AA-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details