NVE Corporation Digital Isolator, 20Ns, Nsoic-8; No. Of Channels Nve IL610A-3E

Description
DIGITAL ISOLATOR, 20NS, NSOIC-8; No. of Channels:1 Channel; Propagation Delay:20ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 20NS, NSOIC-8; No. of Channels:1 Channel; Propagation Delay:20ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 20Ns, Nsoic-8; No. Of Channels Nve - 93K6272 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 20Ns, Nsoic-8; No. Of Channels Nve
93K6272
Digital Isolator, 20Ns, Nsoic-8; No. Of Channels Nve 93K6272
DIGITAL ISOLATOR, 20NS, NSOIC-8; No. of Channels:1 Channel; Propagation Delay:20ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

DIGITAL ISOLATOR, 20NS, NSOIC-8; No. of Channels:1 Channel; Propagation Delay:20ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93K6272
Product Name Digital Isolator, 20Ns, Nsoic-8; No. Of Channels Nve
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products