NVE Corporation Digital Isolator, 1, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve IL610-3E

Description
Digital Isolator, 1, 8 ns, 3 V, 5.5 V, SOIC, 8 RoHS Compliant: Yes
Datasheet
Description
Digital Isolator, 1, 8 ns, 3 V, 5.5 V, SOIC, 8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 1, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve - 92K0609 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 1, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve
92K0609
Digital Isolator, 1, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve 92K0609
Digital Isolator, 1, 8 ns, 3 V, 5.5 V, SOIC, 8 RoHS Compliant: Yes

Digital Isolator, 1, 8 ns, 3 V, 5.5 V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve - 93K6269 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve
93K6269
Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve 93K6269
DIGITAL ISOLATOR, 8NS, NSOIC-8; No. of Channels:1 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 8NS, NSOIC-8; No. of Channels:1 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 92K0609 93K6269
Product Name Digital Isolator, 1, 8 Ns, 3 V, 5.5 V, Soic, 8 Rohs Compliant Nve Digital Isolator, 8Ns, Nsoic-8; No. Of Channels Nve
Device Type Isolator Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Controllers - ADM6996L-AA - 077613-ADM6996L-AA - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details