NVE Corporation Isolators - Digital Isolators IL610-1ETR7

Description
Win Source Part Number: 1348700-IL610-1ETR7 Category: Isolators - Digital Isolators Series: IL600 Type: CAN, RS232, RS422, RS485, SPI Package: Tape & Reel Standard Package: 1,000 Technology: GMR (Giant Magnetoresistive) Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 1 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 10ns (Min) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Sensor Products Base Product Number: IL610
Request a Quote Datasheet
Description
Win Source Part Number: 1348700-IL610-1ETR7 Category: Isolators - Digital Isolators Series: IL600 Type: CAN, RS232, RS422, RS485, SPI Package: Tape & Reel Standard Package: 1,000 Technology: GMR (Giant Magnetoresistive) Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 1 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 10ns (Min) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Sensor Products Base Product Number: IL610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1348700-IL610-1ETR7 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1348700-IL610-1ETR7
Isolators - Digital Isolators 1348700-IL610-1ETR7
Win Source Part Number: 1348700-IL610-1ETR7 Category: Isolators - Digital Isolators Series: IL600 Type: CAN, RS232, RS422, RS485, SPI Package: Tape & Reel Standard Package: 1,000 Technology: GMR (Giant Magnetoresistive) Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 1 Voltage - Isolation: 1000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 10ns (Min) Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991A Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Sensor Products Base Product Number: IL610

Win Source Part Number: 1348700-IL610-1ETR7
Category: Isolators - Digital Isolators
Series: IL600
Type: CAN, RS232, RS422, RS485, SPI
Package: Tape & Reel
Standard Package: 1,000
Technology: GMR (Giant Magnetoresistive)
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 1
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 15ns, 15ns
Pulse Width Distortion (Max): 10ns (Min)
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991A
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NVE Corp/Sensor Products
Base Product Number: IL610

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1348700-IL610-1ETR7
Product Name Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1243986-SI83401AAA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
SCM5B43 DC Transducer Input Module - SCM5B43-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details