DIGITAL ISOLATOR, 8NS, MSOP-8; No. of Channels:1 Channel; Propagation Delay:8ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 93K6267 |
| Product Name | Digital Isolator, 8Ns, Msop-8; No. Of Channels Nve |
| Device Type | Isolator |
| Features | RoHS |
| Supply Voltage | Other; 3V |