NVE Corporation Digital Isolator, 4 Channel, Soic-16; No. Of Channels Nve IL516-ETR13

Description
DIGITAL ISOLATOR, 4 CHANNEL, SOIC-16; No. of Channels:4 Channel; Propagation Delay:25ns; Supply Voltage Min:3V; Supply Voltage Max:5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 4 CHANNEL, SOIC-16; No. of Channels:4 Channel; Propagation Delay:25ns; Supply Voltage Min:3V; Supply Voltage Max:5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 4 Channel, Soic-16; No. Of Channels Nve - 72T2976 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4 Channel, Soic-16; No. Of Channels Nve
72T2976
Digital Isolator, 4 Channel, Soic-16; No. Of Channels Nve 72T2976
DIGITAL ISOLATOR, 4 CHANNEL, SOIC-16; No. of Channels:4 Channel; Propagation Delay:25ns; Supply Voltage Min:3V; Supply Voltage Max:5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 4 CHANNEL, SOIC-16; No. of Channels:4 Channel; Propagation Delay:25ns; Supply Voltage Min:3V; Supply Voltage Max:5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T2976
Product Name Digital Isolator, 4 Channel, Soic-16; No. Of Channels Nve
Device Type Isolator
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23-5
Pins 56 #
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
 - 2964B/BUA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details