NVE IL485WE Line Transceiver
DGTL ISO RS422/RS485 16SOIC Product overview: IL485WE from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL485WE can be used for catalog matching and distributor lookup.
RS422/RS485 TRANSCEIVER, 5.5V SOIC16; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
ISOLATED RS485 INTERFACE, SOIC16; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 148278P | 148278 | 901-IL485WE | 93K6266 |
| Product Name | Line Interface ICs | Line Interface ICs | Interface Transceiver IC | Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve |
| Device Type | Transceiver; Bus Transceiver | Transceiver; Bus Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||
| Package Type | SOIC; Soic | Tube/Rail | ||
| Pins | 16 # |