NVE Corporation SOIC Interface Transceiver IC IL485E

Description
DGTL ISO RS422/RS485 16SOIC / Single Transmitter/Receiver RS-485 16-Pin SOIC Product overview: IL485E from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL485E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO RS422/RS485 16SOIC / Single Transmitter/Receiver RS-485 16-Pin SOIC Product overview: IL485E from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL485E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Interface Transceiver IC - 901-IL485E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
901-IL485E
SOIC Interface Transceiver IC 901-IL485E
DGTL ISO RS422/RS485 16SOIC / Single Transmitter/Receiver RS-485 16-Pin SOIC Product overview: IL485E from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL485E can be used for catalog matching and distributor lookup.

DGTL ISO RS422/RS485 16SOIC / Single Transmitter/Receiver RS-485 16-Pin SOIC Product overview: IL485E from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL485E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve - 93K6265 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve
93K6265
Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve 93K6265
RS422/RS485 TRANSCEIVER, 5.5V SOIC16; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 5.5V SOIC16; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Rs485 Interface, Soic16; Device Type Nve - 38K2373 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Rs485 Interface, Soic16; Device Type Nve
38K2373
Isolated Rs485 Interface, Soic16; Device Type Nve 38K2373
ISOLATED RS485 INTERFACE, SOIC16; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

ISOLATED RS485 INTERFACE, SOIC16; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 901-IL485E 93K6265
Product Name SOIC Interface Transceiver IC Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve
Device Type Transceiver
Data Rate 35000 kbps
Operating Temperature -40 to 100 C (-40 to 212 F)
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details