NVE Corporation SOIC Interface Transceiver IC IL422E

Description
DGTL ISO RS422/RS485 16SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC Tube Product overview: IL422E from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL422E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO RS422/RS485 16SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC Tube Product overview: IL422E from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL422E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Interface Transceiver IC - 901-IL422E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
901-IL422E
SOIC Interface Transceiver IC 901-IL422E
DGTL ISO RS422/RS485 16SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC Tube Product overview: IL422E from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL422E can be used for catalog matching and distributor lookup.

DGTL ISO RS422/RS485 16SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC Tube Product overview: IL422E from NVE Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL422E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve - 93K6264 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve
93K6264
Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve 93K6264
RS422/RS485 TRANSCEIVER, 5.5V SOIC16; Device Type:RS422 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 5.5V SOIC16; Device Type:RS422 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Rs422 Interface, Soic16; Device Type Nve - 38K2372 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Rs422 Interface, Soic16; Device Type Nve
38K2372
Isolated Rs422 Interface, Soic16; Device Type Nve 38K2372
ISOLATED RS422 INTERFACE, SOIC16; Device Type:RS422 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

ISOLATED RS422 INTERFACE, SOIC16; Device Type:RS422 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 901-IL422E 93K6264
Product Name SOIC Interface Transceiver IC Rs422/rs485 Transceiver, 5.5V Soic16; Device Type Nve
Device Type Transceiver
Data Rate 25000 kbps
Operating Temperature -40 to 100 C (-40 to 212 F)
Package Type Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details