NVE Corporation Line Interface ICs IL3585E

Description
RS422/485 Isolated Transceiver, IL3585E
Request a Quote Datasheet
Description
RS422/485 Isolated Transceiver, IL3585E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 1460612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1460612
Line Interface ICs 1460612
RS422/485 Isolated Transceiver, IL3585E

RS422/485 Isolated Transceiver, IL3585E

Supplier's Site
Line Interface ICs - 148290P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
148290P
Line Interface ICs 148290P
RS422/485 Isolated Transceiver, IL3585E

RS422/485 Isolated Transceiver, IL3585E

Supplier's Site
Rs-485 Transceiver, 5.5V, 16-Soic; Device Type Nve - 93K6263 - Newark, An Avnet Company
Chicago, IL, United States
Rs-485 Transceiver, 5.5V, 16-Soic; Device Type Nve
93K6263
Rs-485 Transceiver, 5.5V, 16-Soic; Device Type Nve 93K6263
RS-485 TRANSCEIVER, 5.5V, 16-SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

RS-485 TRANSCEIVER, 5.5V, 16-SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolated Profibus Interface, 3585; Device Type Nve - 92K0605 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Profibus Interface, 3585; Device Type Nve
92K0605
Isolated Profibus Interface, 3585; Device Type Nve 92K0605
ISOLATED PROFIBUS INTERFACE, 3585; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

ISOLATED PROFIBUS INTERFACE, 3585; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1460612 148290P 93K6263
Product Name Line Interface ICs Line Interface ICs Rs-485 Transceiver, 5.5V, 16-Soic; Device Type Nve
Technology RS422 RS422
Device Type Transceiver; Bus Transceiver Transceiver; Bus Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1697472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35DWRG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details