NVE Corporation Line Interface ICs IL3522E

Description
Isolated RS422 Tx/Rx (40Mbps),IL3522E
Request a Quote Datasheet
Description
Isolated RS422 Tx/Rx (40Mbps),IL3522E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 418498P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
418498P
Line Interface ICs 418498P
Isolated RS422 Tx/Rx (40Mbps),IL3522E

Isolated RS422 Tx/Rx (40Mbps),IL3522E

Supplier's Site
Line Interface ICs - 1704828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1704828
Line Interface ICs 1704828
Isolated RS422 Tx/Rx (40Mbps),IL3522E

Isolated RS422 Tx/Rx (40Mbps),IL3522E

Supplier's Site
Line Interface ICs - 418498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
418498
Line Interface ICs 418498
Isolated RS422 Tx/Rx (40Mbps),IL3522E

Isolated RS422 Tx/Rx (40Mbps),IL3522E

Supplier's Site
Transceiver, Rs422/rs485, 40Mbps, 5V, Soic-16; Device Type Nve - 41T3891 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs422/rs485, 40Mbps, 5V, Soic-16; Device Type Nve
41T3891
Transceiver, Rs422/rs485, 40Mbps, 5V, Soic-16; Device Type Nve 41T3891
TRANSCEIVER, RS422/RS485, 40MBPS, 5V, SOIC-16; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

TRANSCEIVER, RS422/RS485, 40MBPS, 5V, SOIC-16; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 418498P 1704828 41T3891
Product Name Line Interface ICs Line Interface ICs Transceiver, Rs422/rs485, 40Mbps, 5V, Soic-16; Device Type Nve
Technology RS422 RS422
Device Type Transceiver; Bus Transceiver Transceiver; Bus Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900753 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
 - 74ABT04DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details