NVE Corporation Digital Isolators - IL 717ETR13 IL 717ETR13

Description
Manufacturer: NVE Corp Win Source Part Number: 874511-IL 717ETR13 Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL717ETR13TR, IL717ETR13, IL717ETR13-ND, Q5124554A
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 874511-IL 717ETR13 Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL717ETR13TR, IL717ETR13, IL717ETR13-ND, Q5124554A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 717ETR13 - 874511-IL 717ETR13 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 717ETR13
874511-IL 717ETR13
Digital Isolators - IL 717ETR13 874511-IL 717ETR13
Manufacturer: NVE Corp Win Source Part Number: 874511-IL 717ETR13 Series: IsoLoop® Operating Temperature Range: -40°C ~ 100°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL717ETR13TR, IL717ETR13, IL717ETR13-ND, Q5124554A

Manufacturer: NVE Corp
Win Source Part Number: 874511-IL 717ETR13
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 100°C
Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
ECCN: 5A991A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-IL717ETR13TR, IL717ETR13, IL717ETR13-ND, Q5124554A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 874511-IL 717ETR13
Product Name Digital Isolators - IL 717ETR13
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs - SCM9B-1600/2600 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details