NVE Corporation Isolators - Digital Isolators IL 716VE

Description
Win Source Part Number: 1339321-IL 716VE Category: Isolators - Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 110Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products
Request a Quote Datasheet
Description
Win Source Part Number: 1339321-IL 716VE Category: Isolators - Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 110Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1339321-IL 716VE - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1339321-IL 716VE
Isolators - Digital Isolators 1339321-IL 716VE
Win Source Part Number: 1339321-IL 716VE Category: Isolators - Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 110Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products

Win Source Part Number: 1339321-IL 716VE
Category: Isolators - Digital Isolators
Series: IsoLoop®
Type: General Purpose
Package: Tube
Standard Package: 50
Technology: GMR (Giant Magnetoresistive)
Data Rate: 110Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 15ns, 15ns
Pulse Width Distortion (Max): 3ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NVE Corp/Isolation Products

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1339321-IL 716VE
Product Name Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243638-SI8230AD-D-IS3R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details