NVE Corporation Digital Isolators - IL 716B IL 716B

Description
Manufacturer: NVE Corp Win Source Part Number: 921140-IL 716B Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL716B, IL716B, IL716B-ND
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921140-IL 716B Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL716B, IL716B, IL716B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 716B - 921140-IL 716B - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 716B
921140-IL 716B
Digital Isolators - IL 716B 921140-IL 716B
Manufacturer: NVE Corp Win Source Part Number: 921140-IL 716B Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL716B, IL716B, IL716B-ND

Manufacturer: NVE Corp
Win Source Part Number: 921140-IL 716B
Series: IsoLoop®
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SOIC
ECCN: 5A991A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-IL716B, IL716B, IL716B-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921140-IL 716B
Product Name Digital Isolators - IL 716B
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243609-SI8231AB-B-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details