NVE Corporation Isolators - Digital Isolators IL 715-3ETR7

Description
Win Source Part Number: 1204591-IL 715-3ETR7 Category: Isolators>Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: GMR (Giant Magnetoresistive) Data Rate: 110Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): IL715-3ETR7; ECCN: 5A991A Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products Other Names: 390-IL715-3ETR7TR,IL 715-3ETR7,IL715-3ETR 7-ND,Q7358915
Request a Quote Datasheet
Description
Win Source Part Number: 1204591-IL 715-3ETR7 Category: Isolators>Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: GMR (Giant Magnetoresistive) Data Rate: 110Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): IL715-3ETR7; ECCN: 5A991A Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products Other Names: 390-IL715-3ETR7TR,IL 715-3ETR7,IL715-3ETR 7-ND,Q7358915
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1204591-IL 715-3ETR7 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1204591-IL 715-3ETR7
Isolators - Digital Isolators 1204591-IL 715-3ETR7
Win Source Part Number: 1204591-IL 715-3ETR7 Category: Isolators>Digital Isolators Series: IsoLoop® Type: General Purpose Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: GMR (Giant Magnetoresistive) Data Rate: 110Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 15ns, 15ns Pulse Width Distortion (Max): 3ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): IL715-3ETR7; ECCN: 5A991A Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products Other Names: 390-IL715-3ETR7TR,IL 715-3ETR7,IL715-3ETR 7-ND,Q7358915

Win Source Part Number: 1204591-IL 715-3ETR7
Category: Isolators>Digital Isolators
Series: IsoLoop®
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: GMR (Giant Magnetoresistive)
Data Rate: 110Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 15ns, 15ns
Pulse Width Distortion (Max): 3ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): IL715-3ETR7;
ECCN: 5A991A
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NVE Corp/Isolation Products
Other Names: 390-IL715-3ETR7TR,IL715-3ETR7,IL715-3ETR7-ND,Q7358915

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1204591-IL 715-3ETR7
Product Name Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243811-SI8274DB1-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details