NVE Corporation Digital Isolators - IL 712T-3E IL 712T-3E

Description
Manufacturer: NVE Corp Win Source Part Number: 921138-IL 712T-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL712T-3E, IL712T-3E, 390-1160-5, 390-1160-5-ND
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921138-IL 712T-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL712T-3E, IL712T-3E, 390-1160-5, 390-1160-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 712T-3E - 921138-IL 712T-3E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 712T-3E
921138-IL 712T-3E
Digital Isolators - IL 712T-3E 921138-IL 712T-3E
Manufacturer: NVE Corp Win Source Part Number: 921138-IL 712T-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL712T-3E, IL712T-3E, 390-1160-5, 390-1160-5-ND

Manufacturer: NVE Corp
Win Source Part Number: 921138-IL 712T-3E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-IL712T-3E, IL712T-3E, 390-1160-5, 390-1160-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921138-IL 712T-3E
Product Name Digital Isolators - IL 712T-3E
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243641-SI8232AD-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details