NVE Corporation Digital Isolators - IL 711-3B IL 711-3B

Description
Manufacturer: NVE Corp Win Source Part Number: 921135-IL 711-3B Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL711-3B, IL711-3B, IL711-3B-ND
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 921135-IL 711-3B Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL711-3B, IL711-3B, IL711-3B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 711-3B - 921135-IL 711-3B - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 711-3B
921135-IL 711-3B
Digital Isolators - IL 711-3B 921135-IL 711-3B
Manufacturer: NVE Corp Win Source Part Number: 921135-IL 711-3B Series: IsoLoop® Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 8-SOIC ECCN: 5A991A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 390-IL711-3B, IL711-3B, IL711-3B-ND

Manufacturer: NVE Corp
Win Source Part Number: 921135-IL 711-3B
Series: IsoLoop®
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 8-SOIC
ECCN: 5A991A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 390-IL711-3B, IL711-3B, IL711-3B-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 921135-IL 711-3B
Product Name Digital Isolators - IL 711-3B
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243495-SI823H4BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details