NVE Corporation Isolators - Digital Isolators IL 41050TAE

Description
Win Source Part Number: 1349042-IL 41050TAE Category: Isolators - Digital Isolators Series: IsoLoop® Type: CAN Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 30kV/µs Isolated Power: No Voltage - Supply: 3V ~ 5.5V, 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products
Request a Quote Datasheet
Description
Win Source Part Number: 1349042-IL 41050TAE Category: Isolators - Digital Isolators Series: IsoLoop® Type: CAN Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 30kV/µs Isolated Power: No Voltage - Supply: 3V ~ 5.5V, 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1349042-IL 41050TAE - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1349042-IL 41050TAE
Isolators - Digital Isolators 1349042-IL 41050TAE
Win Source Part Number: 1349042-IL 41050TAE Category: Isolators - Digital Isolators Series: IsoLoop® Type: CAN Package: Tube Standard Package: 50 Technology: GMR (Giant Magnetoresistive) Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 30kV/µs Isolated Power: No Voltage - Supply: 3V ~ 5.5V, 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NVE Corp/Isolation Products

Win Source Part Number: 1349042-IL 41050TAE
Category: Isolators - Digital Isolators
Series: IsoLoop®
Type: CAN
Package: Tube
Standard Package: 50
Technology: GMR (Giant Magnetoresistive)
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 30kV/µs
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V, 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: 5A991B1
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NVE Corp/Isolation Products

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1349042-IL 41050TAE
Product Name Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B392 Matched-Pair Servo/Motor Controller Module - SCM5B392-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers