NVE Corporation Digital Isolators - IL 261-3E IL 261-3E

Description
Manufacturer: NVE Corp Win Source Part Number: 874505-IL 261-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Digital Isolator 2500Vrms Channel 110Mbps 30kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL261-3E-CRL-ND, 390-1071-5-NDL, 390-1071-5-ND, IL261-3E, Q7497876, Q7456473AA, 390-IL261-3E, IL261-3E-CRL, IL2613E, 390-1071-5, 390-IL261-3E-CRL
Request a Quote Datasheet
Description
Manufacturer: NVE Corp Win Source Part Number: 874505-IL 261-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Digital Isolator 2500Vrms Channel 110Mbps 30kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL261-3E-CRL-ND, 390-1071-5-NDL, 390-1071-5-ND, IL261-3E, Q7497876, Q7456473AA, 390-IL261-3E, IL261-3E-CRL, IL2613E, 390-1071-5, 390-IL261-3E-CRL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - IL 261-3E - 874505-IL 261-3E - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - IL 261-3E
874505-IL 261-3E
Digital Isolators - IL 261-3E 874505-IL 261-3E
Manufacturer: NVE Corp Win Source Part Number: 874505-IL 261-3E Series: IsoLoop® Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Digital Isolator 2500Vrms Channel 110Mbps 30kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC ECCN: 5A991A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IL261-3E-CRL-ND, 390-1071-5-NDL, 390-1071-5-ND, IL261-3E, Q7497876, Q7456473AA, 390-IL261-3E, IL261-3E-CRL, IL2613E, 390-1071-5, 390-IL261-3E-CRL

Manufacturer: NVE Corp
Win Source Part Number: 874505-IL 261-3E
Series: IsoLoop®
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Digital Isolator 2500Vrms Channel 110Mbps 30kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
ECCN: 5A991A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IL261-3E-CRL-ND, 390-1071-5-NDL, 390-1071-5-ND, IL261-3E, Q7497876, Q7456473AA, 390-IL261-3E, IL261-3E-CRL, IL2613E, 390-1071-5, 390-IL261-3E-CRL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 874505-IL 261-3E
Product Name Digital Isolators - IL 261-3E
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
SCM9B-5200 4-Channel Sensor-to-Computer Module, Current Input Module - SCM9B-5200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details