NVE Corporation Switches (Solid State) AKL002-12

Description
Digital Switch Special Purpose PWM Magnetoresistive 8-TDFN
Request a Quote Datasheet
Description
Digital Switch Special Purpose PWM Magnetoresistive 8-TDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 391-1038-5-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
391-1038-5-ND
Switches (Solid State) 391-1038-5-ND
Digital Switch Special Purpose PWM Magnetoresistive 8-TDFN

Digital Switch Special Purpose PWM Magnetoresistive 8-TDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 391-1038-5-ND
Product Name Switches (Solid State)
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Snesitivity Ring Sensors - 9715-4000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 7.93 inch (202 mm)
View Details
Switches (Solid State) - 620-A1190LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details