NVE Corporation Switches (Solid State) AKL001-12E

Description
Digital Switch Special Purpose PWM Magnetoresistive 8-TDFN
Request a Quote Datasheet
Description
Digital Switch Special Purpose PWM Magnetoresistive 8-TDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 391-1064-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
391-1064-2-ND
Switches (Solid State) 391-1064-2-ND
Digital Switch Special Purpose PWM Magnetoresistive 8-TDFN

Digital Switch Special Purpose PWM Magnetoresistive 8-TDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 391-1064-2-ND
Product Name Switches (Solid State)
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005417-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1182ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Magnetic Proximity Switches - 2017584 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Switching Frequency 5 kHz
View Details