NVE Corporation Switches (Solid State) AD022-02E

Description
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - AD022-02E-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
AD022-02E-ND
Switches (Solid State) AD022-02E-ND
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC

Digital Switch Omnipolar Switch Open Collector Hall Effect 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number AD022-02E-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 520 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Precise universal confocal sensor - confocalDT IFS2405-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000001771-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details